TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity AFD51-10-6PW-6117-LC

Description
AFD 6C 6#20 PIN RECP LC
Request a Quote
Description
AFD 6C 6#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 6C 6#20 PIN RECP LC

AFD 6C 6#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity - 95T4377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity
95T4377
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity 95T4377
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-10-6PW-6117-LC 95T4377
Product Name Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details