TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity AFD51-10-6PN-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity - 95T4367 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity
95T4367
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity 95T4367
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T4367
Product Name Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers