TE Connectivity Circular Connector, Receptacle, 24-61, Flange; Product Range Deutsch - Te Connectivity AFD50-24-61SN

Description
AFD 61C 61#20 SKT RECP
Request a Quote
Description
AFD 61C 61#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-61SN - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT RECP

AFD 61C 61#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 24-61, Flange; Product Range Deutsch - Te Connectivity - 90T1814 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-61, Flange; Product Range Deutsch - Te Connectivity
90T1814
Circular Connector, Receptacle, 24-61, Flange; Product Range Deutsch - Te Connectivity 90T1814
CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-61SN 90T1814
Product Name Circular Connector, Receptacle, 24-61, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details