TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity AFD50-22-55SZ-6233

Description
AFD 55C 55#20 SKT RECP LC
Request a Quote
Description
AFD 55C 55#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-22-55SZ-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 SKT RECP LC

AFD 55C 55#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity - 86T6582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity
86T6582
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity 86T6582
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-22-55SZ-6233 86T6582
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details