TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity AFD50-20-39SZ-6117

Description
AFD 39C 37#20 2#16 SKT RECP
Request a Quote
Description
AFD 39C 37#20 2#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-20-39SZ-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT RECP

AFD 39C 37#20 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity - 80T1301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity
80T1301
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity 80T1301
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-20-39SZ-6117 80T1301
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers