LEMO USA, Inc. Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo EEG.1K.302.CYM

Description
RECPT W.NUT(CdG) 2CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 2CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EEG.1K.302.CYM - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 2CTS

RECPT W.NUT(CdG) 2CTS

Buy Now
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo - 25R7478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo
25R7478
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo 25R7478
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:1K Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:1K Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EEG.1K.302.CYM 25R7478
Product Name Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Circular Connector Assemblies - ECG.1B.305.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details