TE Connectivity Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity AFD50-18-32PN-6140

Description
AFD 32C 32#20 PIN RECP LC
Request a Quote
Description
AFD 32C 32#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-18-32PN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN RECP LC

AFD 32C 32#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity - 90T1539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity
90T1539
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity 90T1539
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-18-32PN-6140 90T1539
Product Name Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers