AFC000N00000214000 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsAFC000N00000214000
Description
Body Features Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium
Housing Features Circular Connector Shell Size : 23
Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium
Housing Features Circular Connector Shell Size : 23
Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium
Housing Features Circular Connector Shell Size : 23
Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features
Environmental Protection : IP67
Shell Base Material : Zinc Alloy
Shell Plating Material : Blue Chromium
Housing Features
Circular Connector Shell Size : 23
Industry Standards
Compatible With Approved Standards Products : UL
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Retention Type : Speedtec (Triple Start Threaded)
Panel Mount Feature Type : Flange with Mounting Holes
Operation/Application
Circuit Application : Signal
Durability Rating (CYCLE) : 500
Shielded : Yes
Product Type Features
Circular Connector Type : Circular Connector Receptacle
Connector Product Type : Connector Assembly
Connector System : Cable-to-Panel
Sealable : No
Shell Type : Metal
Usage Conditions
Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]