TE Connectivity Circular Connector Housings 1-2379240-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Circular Connector Housings - 17-1-2379240-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-1-2379240-1-ND
Circular Connector Housings 17-1-2379240-1-ND
3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity - 50AJ0354 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity
50AJ0354
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity 50AJ0354
PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2379240-1 17-1-2379240-1-ND 50AJ0354
Product Name Circular Connector Housings Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Circular Connector Assemblies - 1920-CNF08-R3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers