TE Connectivity Standard Circular Connectors AEA072M18000201000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 9 Number of Signal Positions : 9 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Operating Voltage (VAC) : 160 Operating Voltage (VDC) : 160 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 9 Number of Signal Positions : 9 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Operating Voltage (VAC) : 160 Operating Voltage (VDC) : 160 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AEA072M18000201000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AEA072M18000201000
Standard Circular Connectors AEA072M18000201000
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 9 Number of Signal Positions : 9 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Operating Voltage (VAC) : 160 Operating Voltage (VDC) : 160 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Environmental Protection : IP67
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Number of Positions : 9
  • Number of Signal Positions : 9

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 160
  • Operating Voltage (VDC) : 160

Housing Features


  • Alignment Keyed : Uncoded
  • Circular Connector Shell Size : 23

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention Type : Screw
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AEA072M18000201000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2312547-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Standard Circular Connectors - 1-1589063-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers