TE Connectivity DIP Switches / SIP Switches ADP1004

Description
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 10POS
Datasheet
Description
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 10POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADP1004
DIP Switches / SIP Switches ADP1004
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 10POS

DIP Switches / SIP Switches SWITCH DIP SPST PIANO 10POS

Buy Now Datasheet
Dip Switch, 10Pos, Spst, Piano Key; No. Of Circuits Alcoswitch Te Connectivity - 22R0353 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pos, Spst, Piano Key; No. Of Circuits Alcoswitch Te Connectivity
22R0353
Dip Switch, 10Pos, Spst, Piano Key; No. Of Circuits Alcoswitch Te Connectivity 22R0353
DIP SWITCH, 10POS, SPST, PIANO KEY; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A; Product Range:ADP SeriesRoHS Compliant: Yes

DIP SWITCH, 10POS, SPST, PIANO KEY; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A; Product Range:ADP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADP1004 22R0353
Product Name DIP Switches / SIP Switches Dip Switch, 10Pos, Spst, Piano Key; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KS-102RF-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825360-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
7 suppliers
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details