TE Connectivity Switch, Dip, 2 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity ADP0204

Description
SWITCH, DIP, 2 POS, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Pitch Spacing:2.54mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POS, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Pitch Spacing:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity - 35M5059 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity
35M5059
Switch, Dip, 2 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity 35M5059
SWITCH, DIP, 2 POS, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Pitch Spacing:2.54mm RoHS Compliant: Yes

SWITCH, DIP, 2 POS, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Pitch Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity - 24M0536 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity
24M0536
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity 24M0536
DIP Switch, AD Series, SPST, DIP Unsealed, Through Hole, 100 mA, 24 VDC RoHS Compliant: Yes

DIP Switch, AD Series, SPST, DIP Unsealed, Through Hole, 100 mA, 24 VDC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADP0204
DIP Switches / SIP Switches ADP0204
DIP Switches / SIP Switches SPST 2P PIANO T/H DIP SWITCH

DIP Switches / SIP Switches SPST 2P PIANO T/H DIP SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 35M5059 24M0536 ADP0204
Product Name Switch, Dip, 2 Pos, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319848-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6K/A6KS Rotay DIP Switch - A6K-164RF - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers