TE Connectivity Circular Conn, Plug, Panel; Product Range Intercontec - Te Connectivity ADFA021NN00000101000

Description
CIRCULAR CONN, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, Panel; Product Range Intercontec - Te Connectivity - 35AJ1855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Panel; Product Range Intercontec - Te Connectivity
35AJ1855
Circular Conn, Plug, Panel; Product Range Intercontec - Te Connectivity 35AJ1855
CIRCULAR CONN, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:-; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1855
Product Name Circular Conn, Plug, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data