TE Connectivity Dip Switch, 5Pos, Spst, Flush Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity ADF05ST04

Description
DIP SWITCH, 5POS, SPST, FLUSH SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 5POS, SPST, FLUSH SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 5Pos, Spst, Flush Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 21R8581 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 5Pos, Spst, Flush Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
21R8581
Dip Switch, 5Pos, Spst, Flush Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 21R8581
DIP SWITCH, 5POS, SPST, FLUSH SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A RoHS Compliant: Yes

DIP SWITCH, 5POS, SPST, FLUSH SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADF05ST04
DIP Switches / SIP Switches ADF05ST04
DIP Switches / SIP Switches SPST 5P FLUSH SLIDE SMT DIP SWITCH

DIP Switches / SIP Switches SPST 5P FLUSH SLIDE SMT DIP SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 21R8581 ADF05ST04
Product Name Dip Switch, 5Pos, Spst, Flush Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details