Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 721983-A6E-2104-N
Packaging: Tube
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Gold
Voltage Rating: 24VDC
Height Above Board: 0.277" (7.05mm)
Length: 0.254" (6.44mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Temperature Range - Operating: -20°C ~ 70°C
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches Raised actuator 2 poles
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 39-A6E-2104-N-ND | 721983-A6E-2104-N | A6E-2104-N | A6E-2104-N |
| Product Name | DIP Switches | DIP Switches - A6E-2104-N | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |