TE Connectivity DIP Switches / SIP Switches ADF0404

Description
DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH
Datasheet
Description
DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADF0404
DIP Switches / SIP Switches ADF0404
DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH

Buy Now Datasheet
Switch, Dip, 4 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 16M2397 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
16M2397
Switch, Dip, 4 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 16M2397
SWITCH, DIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:12.2mm RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADF0404 16M2397
Product Name DIP Switches / SIP Switches Switch, Dip, 4 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6HF Slide DIP Switch - A6HF-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 13.83 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-1825002-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details