Throgh-hole Mounting Slide DIP Switches
with High Contact Reliability
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches Slide Type DIP (Wht) 8Pin, Flat Actuator
DIP SWITCH, 8, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
DIP SW, SPST, 0.025A, 24VDC, 8POS, THT ROHS COMPLIANT: YES
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6TN-8101 | SW1197-ND | A6TN-8101 | A6TN-8101 | 40T8913 | 74AH4093 |
| Product Name | A6TN Slide DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 8, Spst, Flush Slide; No. Of Circuits Omron Electronic Components | Dip Sw, Spst, 0.025A, 24Vdc, 8Pos, Tht Rohs Compliant Omron |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 5.8 x 22.3 x 7.5 mm | |||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | DIP | Through Hole | Through Hole | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |