TE Connectivity Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity ADF0204

Description
SWITCH, DIP, 2 POSITION, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:7.06mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POSITION, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:7.06mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 88K0261 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
88K0261
Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 88K0261
SWITCH, DIP, 2 POSITION, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:7.06mm RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:7.06mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
ADF0204
DIP Switches/SIP Switches ADF0204
DIP Switches/SIP Switches SPST 2POS FLUSH SIDE DIP SWITCH

DIP Switches/SIP Switches SPST 2POS FLUSH SIDE DIP SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 88K0261 ADF0204
Product Name Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 13.64 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-5161390-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details