TE Connectivity Rotary Encoded DIP Switches ADE0804

Description
TE Connectivity ADE0804
Request a Quote Datasheet
Description
TE Connectivity ADE0804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 6393049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
6393049
Rotary Encoded DIP Switches 6393049
TE Connectivity ADE0804

TE Connectivity ADE0804

Supplier's Site
DIP & SIP Switches - 6393049P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
6393049P
DIP & SIP Switches 6393049P
TE Connectivity ADE0804 DIP Switch

TE Connectivity ADE0804 DIP Switch

Supplier's Site
DIP & SIP Switches - 1621746 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1621746
DIP & SIP Switches 1621746
TE Connectivity ADE0804 DIP Switch

TE Connectivity ADE0804 DIP Switch

Supplier's Site
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity - 69K7041 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity
69K7041
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity 69K7041
DIP Switch; No. of Circuits:8Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:SPST-C O; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:AD Series; Contact Current Max:100mARoHS Compliant: Yes

DIP Switch; No. of Circuits:8Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:SPST-CO; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:AD Series; Contact Current Max:100mARoHS Compliant: Yes

Supplier's Site
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity - 89K8407 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity
89K8407
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity 89K8407
DIP Switch, AD Series, SPST, DIP Unsealed, Through Hole, 100 mA, 24 VDC RoHS Compliant: Yes

DIP Switch, AD Series, SPST, DIP Unsealed, Through Hole, 100 mA, 24 VDC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADE0804
DIP Switches / SIP Switches ADE0804
DIP Switches / SIP Switches SPST 8POS EXT SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 8POS EXT SLIDE T/H DIP SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 6393049 6393049P 69K7041 89K8407 ADE0804
Product Name Rotary Encoded DIP Switches DIP & SIP Switches Dip Switch; No. Of Circuits Alcoswitch Te Connectivity Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw 8p
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337548 - RS Components, Ltd.
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6S-H Slide DIP Switch - A6S-1101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 3.48 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1825007-8 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers