TE Connectivity Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity ADE0404.

Description
SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:12.2mm RoHS Compliant: Yes
Description
SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:12.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity - 26AC9353 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity
26AC9353
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity 26AC9353
SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:12.2mm RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:12.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 26AC9353
Product Name Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-946DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-1825002-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6SN Slide DIP Switch - A6SN-0101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers