TE Connectivity Switch, Dip, 2 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity ADE0204

Description
SWITCH, DIP, 2 POS, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Pitch Spacing:2.54mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POS, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Pitch Spacing:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity - 16M2395 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity
16M2395
Switch, Dip, 2 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity 16M2395
SWITCH, DIP, 2 POS, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Pitch Spacing:2.54mm RoHS Compliant: Yes

SWITCH, DIP, 2 POS, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Pitch Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADE0204
DIP Switches / SIP Switches ADE0204
DIP Switches / SIP Switches SPST 2POS EXT SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 2POS EXT SLIDE T/H DIP SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 16M2395 ADE0204
Product Name Switch, Dip, 2 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6H Slide DIP Switch - A6H-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 11.39 x 4.5 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 3793856 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details