TE Connectivity Wire, 100M, 0.5Mm, Green, Pvf2; Jacket Material Te Connectivity ACW0219-0.50-5

Description
WIRE, 100M, 0.5MM, GREEN, PVF2; Jacket Material:PVF2; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.5MM, GREEN, PVF2; Jacket Material:PVF2; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.5Mm, Green, Pvf2; Jacket Material Te Connectivity - 50AC4807 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.5Mm, Green, Pvf2; Jacket Material Te Connectivity
50AC4807
Wire, 100M, 0.5Mm, Green, Pvf2; Jacket Material Te Connectivity 50AC4807
WIRE, 100M, 0.5MM, GREEN, PVF2; Jacket Material:PVF2; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 0.5MM, GREEN, PVF2; Jacket Material:PVF2; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4807
Product Name Wire, 100M, 0.5Mm, Green, Pvf2; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details