TE Connectivity
Act 29C 29#16 Pin Plug Deutsch - Te Connectivity
ACT26JJ29AN
Description
ACT 29C 29#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 29C 29#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 29C 29#16 Pin Plug Deutsch - Te Connectivity
55Y1212
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26JJ29AN |
55Y1212 |
|
Product Name
|
|
Act 29C 29#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details