ACT26JH55PB -- ACT 55C 55#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 55C 55#20 Pin Plug Deutsch - Te Connectivity
ACT26JH55PB
Description
ACT 55C 55#20 PIN PLUG
Description
ACT 55C 55#20 PIN PLUG
Suppliers
Act 55C 55#20 Pin Plug Deutsch - Te Connectivity
53AC3657
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC3657 |
|
Product Name
|
Act 55C 55#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers