TE Connectivity
Act 55C 55#20 Pin Plug Deutsch - Te Connectivity
ACT26JH55HB
Description
ACT 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 55C 55#20 Pin Plug Deutsch - Te Connectivity
53AC3645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26JH55HB |
53AC3645 |
|
Product Name
|
|
Act 55C 55#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details