TE Connectivity
Act 32C 32#20 Pin Plug Deutsch - Te Connectivity
ACT26JF32HN-LC
Description
ACT 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 32C 32#20 Pin Plug Deutsch - Te Connectivity
53AC3407
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26JF32HN-LC |
53AC3407 |
|
Product Name
|
|
Act 32C 32#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers