TE Connectivity
Act 8C 8#20 Skt Plug Deutsch - Te Connectivity
ACT26JC08JB-LC
Description
ACT 8C 8#20 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 8C 8#20 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Act 8C 8#20 Skt Plug Deutsch - Te Connectivity
08AC5522
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26JC08JB-LC |
08AC5522 |
|
Product Name
|
|
Act 8C 8#20 Skt Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details