ACT26JC08HA-LC -- ACT 8C 8#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity
ACT26JC08HA-LC
Description
ACT 8C 8#20 PIN PLUG
Description
ACT 8C 8#20 PIN PLUG
Suppliers
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity
08AC5514
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AC5514 |
|
Product Name
|
Act 8C 8#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers