ACT24MH53AA -- ACT 53C 53#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 53C 53#20 Pin Recp Deutsch - Te Connectivity
ACT24MH53AA
Description
ACT 53C 53#20 PIN RECP
Description
ACT 53C 53#20 PIN RECP
Suppliers
Act 53C 53#20 Pin Recp Deutsch - Te Connectivity
53AC3324
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC3324 |
|
Product Name
|
Act 53C 53#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details