TE Connectivity
Act 7C 7#20 Pin Recp Deutsch - Te Connectivity
ACT24MB99AN
Description
ACT 7C 7#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 7C 7#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 7C 7#20 Pin Recp Deutsch - Te Connectivity
53AC2615
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT24MB99AN |
53AC2615 |
|
Product Name
|
|
Act 7C 7#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers