TE Connectivity
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
ACT24JJ29HN
Description
ACT 29C 29#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 29C 29#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
53AC2420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT24JJ29HN |
53AC2420 |
|
Product Name
|
|
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers