ACT24JG11AB -- ACT 11C 11#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity
ACT24JG11AB
Description
ACT 11C 11#12 PIN RECP
Description
ACT 11C 11#12 PIN RECP
Suppliers
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity
53AC2110
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC2110 |
|
Product Name
|
Act 11C 11#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers