TE Connectivity
Act 8C 8#16 Pin Recp Deutsch - Te Connectivity
ACT24JE08AN
Description
ACT 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 8C 8#16 Pin Recp Deutsch - Te Connectivity
53AC1971
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT24JE08AN |
53AC1971 |
|
Product Name
|
|
Act 8C 8#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Coupling
Bayonet
View Details