ACT20MH55PA -- ACT 55C 55#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity
ACT20MH55PA
Description
ACT 55C 55#20 PIN RECP
Description
ACT 55C 55#20 PIN RECP
Suppliers
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity
53AC1456
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC1456 |
|
Product Name
|
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers