ACT20MF32HN -- ACT 32C 32#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity
ACT20MF32HN
Description
ACT 32C 32#20 PIN RECP
Description
ACT 32C 32#20 PIN RECP
Suppliers
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity
53AC1227
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC1227 |
|
Product Name
|
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details