TE Connectivity
Act 6C 6#12 Pin Recp Deutsch - Te Connectivity
ACT20ME06AB
Description
ACT 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 6C 6#12 Pin Recp Deutsch - Te Connectivity
08AC5059
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT20ME06AB |
08AC5059 |
|
Product Name
|
|
Act 6C 6#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers