TE Connectivity Connectors, Interconnects - Circular Connectors - Housings ACT20MC04AN

Description
ACT 4C 4#16 PIN RECP
Request a Quote Datasheet
Description
ACT 4C 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch ACT20MC04AN - PEI-Genesis
Philadelphia, PA, United States
ACT 4C 4#16 PIN RECP

ACT 4C 4#16 PIN RECP

Buy Now
Connectors, Interconnects - Circular Connectors - Housings - 1076579-ACT20MC04AN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1076579-ACT20MC04AN
Connectors, Interconnects - Circular Connectors - Housings 1076579-ACT20MC04AN
Win Source Part Number: 1076579-ACT20MC04AN Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, ACT Type: For Male Pins Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bag Contact Size: 16 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: N (Normal) Housing Color: Silver Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 13-4 Shell Size, MIL: C Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Composite Shell Finish: Electroless Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): ACT20MC04ANYACT20MC0 4AN000000; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: YACT20MC04AN000000 Base Product Number: ACT20

Win Source Part Number: 1076579-ACT20MC04AN
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: MIL-DTL-38999 Series III, ACT
Type: For Male Pins
Number of Positions: 4
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bag
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: N (Normal)
Housing Color: Silver
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 13-4
Shell Size, MIL: C
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Composite
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): ACT20MC04ANYACT20MC04AN000000;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: YACT20MC04AN000000
Base Product Number: ACT20

Buy Now Datasheet
Electronic Connector - 320-ACT20MC04AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
320-ACT20MC04AN
Electronic Connector 320-ACT20MC04AN
SQUARE FLANGE RECETACLE Product overview: ACT20MC04AN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-ACT20MC04AN can be used for catalog matching and distributor lookup.

SQUARE FLANGE RECETACLE Product overview: ACT20MC04AN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-ACT20MC04AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity - 08AC4800 - Newark, An Avnet Company
Chicago, IL, United States
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
08AC4800
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity 08AC4800
ACT 4C 4#16 PIN RECP

ACT 4C 4#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch ACT20MC04AN 1076579-ACT20MC04AN 320-ACT20MC04AN 08AC4800
Product Name Connectors, Interconnects - Circular Connectors - Housings Electronic Connector Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details