TE Connectivity
Act 41C 41#20 Pin Recp Deutsch - Te Connectivity
ACT20JG41PN
Description
ACT 41C 41#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 41C 41#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 41C 41#20 Pin Recp Deutsch - Te Connectivity
52AC0076
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT20JG41PN |
52AC0076 |
|
Product Name
|
|
Act 41C 41#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers