TE Connectivity Standard Circular Connectors ACT00WB-J-EL65P

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Composite, Aluminum Shell Plating Material : Cadmium Contact Features Circular Connector Contact Type : Pin Reverse Gender : Yes Housing Features Circular Connector Shell Size : J (25) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Composite, Aluminum Shell Plating Material : Cadmium Contact Features Circular Connector Contact Type : Pin Reverse Gender : Yes Housing Features Circular Connector Shell Size : J (25) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ACT00WB-J-EL65P - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ACT00WB-J-EL65P
Standard Circular Connectors ACT00WB-J-EL65P
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Composite, Aluminum Shell Plating Material : Cadmium Contact Features Circular Connector Contact Type : Pin Reverse Gender : Yes Housing Features Circular Connector Shell Size : J (25) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Shell Base Material : Composite, Aluminum
  • Shell Plating Material : Cadmium

Contact Features


  • Circular Connector Contact Type : Pin
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : J (25)

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Shielded : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Metal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ACT00WB-J-EL65P
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2823449-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Ribbon Cable Connectors - 1-111504-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers