TE Connectivity Between Series Adapters 1063399-1

Description
Configuration Features Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : No Side A Gender : Jack Side A Interface : OS-50 Side B Gender : Plug Side B Interface : OS 2.9 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : No Side A Gender : Jack Side A Interface : OS-50 Side B Gender : Plug Side B Interface : OS 2.9 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1063399-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1063399-1
Between Series Adapters 1063399-1
Configuration Features Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : No Side A Gender : Jack Side A Interface : OS-50 Side B Gender : Plug Side B Interface : OS 2.9 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OS-50
  • Side B Gender : Plug
  • Side B Interface : OS 2.9

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
8582 2361 02,adapter 2.4/2.9 Amp - Te Connectivity - 41AJ2010 - Newark, An Avnet Company
Chicago, IL, United States
8582 2361 02,adapter 2.4/2.9 Amp - Te Connectivity
41AJ2010
8582 2361 02,adapter 2.4/2.9 Amp - Te Connectivity 41AJ2010
8582 2361 02,ADAPTER 2.4/2.9

8582 2361 02,ADAPTER 2.4/2.9

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1063399-1 41AJ2010
Product Name Between Series Adapters 8582 2361 02,adapter 2.4/2.9 Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
RF Connectors - 1052421-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder Cup
View Details
3 suppliers