TE Connectivity Connector Backshells ACT00AB-G-EL59P

Description
Body Features Primary Product Material : Composite Primary Product Plating Material : Unplated Dimensions Cable Entry Diameter : 35.45 MM  [1.39 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Product Type Features Connector Backshell Product Type : Backshell Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Material : Composite Primary Product Plating Material : Unplated Dimensions Cable Entry Diameter : 35.45 MM  [1.39 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Product Type Features Connector Backshell Product Type : Backshell Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - ACT00AB-G-EL59P - TE Connectivity
Berwyn, PA, United States
Connector Backshells
ACT00AB-G-EL59P
Connector Backshells ACT00AB-G-EL59P
Body Features Primary Product Material : Composite Primary Product Plating Material : Unplated Dimensions Cable Entry Diameter : 35.45 MM  [1.39 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Product Type Features Connector Backshell Product Type : Backshell Sealable : No

Body Features


  • Primary Product Material : Composite
  • Primary Product Plating Material : Unplated

Dimensions


  • Cable Entry Diameter : 35.45 MM  [1.39 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 21

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : No
Buy Now Datasheet
Swedesboro, NJ, United States
S RELIEF STR

S RELIEF STR

Buy Now
Swedesboro, NJ, United States
S RELIEF STR

S RELIEF STR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ACT00AB-G-EL59P ACT00AB-G-EL59P
Product Name Connector Backshells adapters
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers