TE Connectivity Standard Rectangular Connectors ABC26C-0000A

Description
Configuration Features Contacts Preloaded : Yes Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - ABC26C-0000A - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
ABC26C-0000A
Standard Rectangular Connectors ABC26C-0000A
Configuration Features Contacts Preloaded : Yes Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Detent Lock Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Detent Lock

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC26C-0000A
Unspecified Connectors ABC26C-0000A
PLUG ASSY

PLUG ASSY

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ABC26C-0000A
Unspecified Connectors ABC26C-0000A
PLUG ASSY

PLUG ASSY

Buy Now
Rectangular Connector Accessories - ABC26C-0000A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ABC26C-0000A-ND
Rectangular Connector Accessories ABC26C-0000A-ND
Connector Backshell For

Connector Backshell For

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ABC26C-0000A ABC26C-0000A ABC26C-0000A-ND
Product Name Standard Rectangular Connectors Unspecified Connectors Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111666-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Accessories - 104-0235-00-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers