TE Connectivity Antennas AB150S

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 0 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 0 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - AB150S - TE Connectivity
Berwyn, PA, United States
Antennas
AB150S
Antennas AB150S
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 0 Peak Gain (DBI) : < 0

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : VHF

Mechanical Attachment


  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 174
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : < 0
Buy Now
RF Antennas - AB150S-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
AB150S-ND
RF Antennas AB150S-ND
150MHz Whip, Straight RF Antenna 150MHz ~ 174MHz 0dB NMO Base Mount

150MHz Whip, Straight RF Antenna 150MHz ~ 174MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - AB150S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AB150S
RF Antennas AB150S
150MHz Whip, Straight RF Antenna 150MHz ~ 174MHz 0dB NMO Base Mount

150MHz Whip, Straight RF Antenna 150MHz ~ 174MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number AB150S AB150S-ND AB150S
Product Name Antennas RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 150.0 to 174.0 MHz 150.0 MHz
Gain 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823595-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers