TE Connectivity Antennas AB150-450C

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470, 150 - 174 Gain (Max) (DB) : 2.1
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470, 150 - 174 Gain (Max) (DB) : 2.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - AB150-450C - TE Connectivity
Berwyn, PA, United States
Antennas
AB150-450C
Antennas AB150-450C
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : VHF, UHF Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470, 150 - 174 Gain (Max) (DB) : 2.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : VHF, UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470, 150 - 174
  • Gain (Max) (DB) : 2.1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number AB150-450C
Product Name Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108792-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195935-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details