TE Connectivity Connector Backshells AAH3606-00

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 25.6 MM  [1 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 25.6 MM  [1 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAH3606-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAH3606-00
Connector Backshells AAH3606-00
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 25.6 MM  [1 INCH ] Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular Other Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07BI Termination Device Type : Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 11.1 MM  [.437 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 11.1
  • Product Length : 25.6 MM  [1 INCH ]

Housing Features


  • Body Orientation : Swept Right Angle
  • Compatible With Connector Shape : Circular

Other


  • Entry Size Code : 07
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07BI
  • Termination Device Type : Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAH3606-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details