Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 12.7 MM [.5 INCH ] Compatible Cable Diameter Range (MM) : 0 - 12.7 Product Length : 28.7 MM [1.12 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Other Entry Size Code : 08 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 12.7 MM [.5 INCH ] Compatible Cable Diameter Range (MM) : 0 - 12.7 Product Length : 28.7 MM [1.12 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Other Entry Size Code : 08 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 12.7 MM [.5 INCH ] Compatible Cable Diameter Range (MM) : 0 - 12.7 Product Length : 28.7 MM [1.12 INCH ]
Housing Features Body Orientation : Swept Right Angle Compatible With Connector Shape : Circular
Other Entry Size Code : 08 TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
Primary Product Color : Bright
Primary Product Material : Aluminum
Primary Product Plating Material : Electroless Nickel
Dimensions
Cable Entry Diameter : 12.7 MM [.5 INCH ]
Compatible Cable Diameter Range (MM) : 0 - 12.7
Product Length : 28.7 MM [1.12 INCH ]
Housing Features
Body Orientation : Swept Right Angle
Compatible With Connector Shape : Circular
Other
Entry Size Code : 08
TE Connector Interface Code : 54
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR08AI
Termination Device Type : Tinel-Lock Adapter
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]