TE Connectivity Connector Backshells AAG7836-00

Description
Body Features Primary Product Material : Aluminum Dimensions Cable Entry Diameter : 31.8 MM  [1.25 INCH ] Compatible Cable Diameter Range : 31.8 MM  [1.25 INCH ] Product Length : 23.5 MM  [.925 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 20 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Dimensions Cable Entry Diameter : 31.8 MM  [1.25 INCH ] Compatible Cable Diameter Range : 31.8 MM  [1.25 INCH ] Product Length : 23.5 MM  [.925 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 20 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAG7836-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAG7836-00
Connector Backshells AAG7836-00
Body Features Primary Product Material : Aluminum Dimensions Cable Entry Diameter : 31.8 MM  [1.25 INCH ] Compatible Cable Diameter Range : 31.8 MM  [1.25 INCH ] Product Length : 23.5 MM  [.925 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Entry Size Code : 20 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Dimensions


  • Cable Entry Diameter : 31.8 MM  [1.25 INCH ]
  • Compatible Cable Diameter Range : 31.8 MM  [1.25 INCH ]
  • Product Length : 23.5 MM  [.925 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 15

Other


  • Entry Size Code : 20
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAG7836-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details