TE Connectivity Wire Lacing Cover, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity 1-750877-5

Description
WIRE LACING COVER, 50WAY, THERMOPLASTIC; Accessory Type:Wire Lacing Cover; For Use With:AMPLIMITE 0.050 IDC Connectors; No. of Positions:50Position s; Strain Relief Material:Thermoplast ic; Colour:Gray; No. of Contacts:50Contacts RoHS Compliant: Yes
Description
WIRE LACING COVER, 50WAY, THERMOPLASTIC; Accessory Type:Wire Lacing Cover; For Use With:AMPLIMITE 0.050 IDC Connectors; No. of Positions:50Position s; Strain Relief Material:Thermoplast ic; Colour:Gray; No. of Contacts:50Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Lacing Cover, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity - 11C0946 - Newark, An Avnet Company
Chicago, IL, United States
Wire Lacing Cover, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity
11C0946
Wire Lacing Cover, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity 11C0946
WIRE LACING COVER, 50WAY, THERMOPLASTIC; Accessory Type:Wire Lacing Cover; For Use With:AMPLIMITE 0.050 IDC Connectors; No. of Positions:50Position s; Strain Relief Material:Thermoplast ic; Colour:Gray; No. of Contacts:50Contacts RoHS Compliant: Yes

WIRE LACING COVER, 50WAY, THERMOPLASTIC; Accessory Type:Wire Lacing Cover; For Use With:AMPLIMITE 0.050 IDC Connectors; No. of Positions:50Positions; Strain Relief Material:Thermoplastic; Colour:Gray; No. of Contacts:50Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11C0946
Product Name Wire Lacing Cover, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074553 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details