TE Connectivity Connector Backshells AAE2917-00

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAE2917-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAE2917-00
Connector Backshells AAE2917-00
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 06 TE Connector Interface Code : F Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 9.5

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : F

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now Datasheet
Connector Backshell - AAE2917-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
AAE2917-00
Connector Backshell AAE2917-00
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAE2917-00 AAE2917-00
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details