TE Connectivity Connector Backshells AAE0251-00

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 22.23 MM  [.875 INCH ] Compatible Cable Diameter Range (MM) : 22.33 Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 14 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring Usage Conditions Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 22.23 MM  [.875 INCH ] Compatible Cable Diameter Range (MM) : 22.33 Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 14 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring Usage Conditions Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAE0251-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAE0251-00
Connector Backshells AAE0251-00
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 22.23 MM  [.875 INCH ] Compatible Cable Diameter Range (MM) : 22.33 Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 14 Other Entry Size Code : 14 TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring Usage Conditions Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum Alloy

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 22.23 MM  [.875 INCH ]
  • Compatible Cable Diameter Range (MM) : 22.33
  • Product Length : 26.5 MM  [1.04 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 14

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Included : TR14AI
  • Termination Device Type : Tinel-Lock Ring

Usage Conditions


  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AAE0251-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products